Vishay Intertechnology, Inc. RES ARRAY 9.1K OHM 4 TRM 2RES SM CRA04S0439K10JTD

Description
RES ARRAY 9.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 9.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 9.1K OHM 4 TRM 2RES SM - CRA04S0439K10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 9.1K OHM 4 TRM 2RES SM
CRA04S0439K10JTD
RES ARRAY 9.1K OHM 4 TRM 2RES SM CRA04S0439K10JTD
RES ARRAY 9.1Kohm 4 TRM 2RES SM

RES ARRAY 9.1Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0439K10JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0439K10JTD-ND
Resistor Networks, Arrays CRA04S0439K10JTD-ND
9.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

9.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0439K10JTD CRA04S0439K10JTD-ND
Product Name RES ARRAY 9.1K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 9100 ohms 9100 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details