Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S04391K0JTD

Description
91k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
91k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA04S04391K0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04391K0JTD-ND
Resistor Networks, Arrays CRA04S04391K0JTD-ND
91k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

91k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 91K OHM 4 TRM 2RES SMD - CRA04S04391K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 91K OHM 4 TRM 2RES SMD
CRA04S04391K0JTD
RES ARRAY 91K OHM 4 TRM 2RES SMD CRA04S04391K0JTD
RES ARRAY 91Kohm 4 TRM 2RES SMD

RES ARRAY 91Kohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA04S04391K0JTD-ND CRA04S04391K0JTD
Product Name Resistor Networks, Arrays RES ARRAY 91K OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 Surface Mount Technology (SMT / SMD)
Resistance Range 91000 ohms 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details