Vishay Intertechnology, Inc. RES ARRAY 910K OHM 4 TRM 2RES SM CRA04S043910KJTD

Description
RES ARRAY 910Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 910Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910K OHM 4 TRM 2RES SM - CRA04S043910KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910K OHM 4 TRM 2RES SM
CRA04S043910KJTD
RES ARRAY 910K OHM 4 TRM 2RES SM CRA04S043910KJTD
RES ARRAY 910Kohm 4 TRM 2RES SM

RES ARRAY 910Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S043910KJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043910KJTD-ND
Resistor Networks, Arrays CRA04S043910KJTD-ND
910k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

910k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043910KJTD CRA04S043910KJTD-ND
Product Name RES ARRAY 910K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 910000 ohms 910000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details