Vishay Intertechnology, Inc. RES ARRAY 820 OHM 4 TRM 2RES SMD CRA04S043820RJTD

Description
RES ARRAY 820ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 820ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 820 OHM 4 TRM 2RES SMD - CRA04S043820RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 820 OHM 4 TRM 2RES SMD
CRA04S043820RJTD
RES ARRAY 820 OHM 4 TRM 2RES SMD CRA04S043820RJTD
RES ARRAY 820ohm 4 TRM 2RES SMD

RES ARRAY 820ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043820RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043820RJTD-ND
Resistor Networks, Arrays CRA04S043820RJTD-ND
820 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

820 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043820RJTD CRA04S043820RJTD-ND
Product Name RES ARRAY 820 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 820 ohms 820 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details