Vishay Intertechnology, Inc. RES ARRAY 75 OHM 4 TRM 2RES SMD CRA04S04375R0JTD

Description
RES ARRAY 75ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 75ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 75 OHM 4 TRM 2RES SMD - CRA04S04375R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 75 OHM 4 TRM 2RES SMD
CRA04S04375R0JTD
RES ARRAY 75 OHM 4 TRM 2RES SMD CRA04S04375R0JTD
RES ARRAY 75ohm 4 TRM 2RES SMD

RES ARRAY 75ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04375R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04375R0JTD-ND
Resistor Networks, Arrays CRA04S04375R0JTD-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

75 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04375R0JTD CRA04S04375R0JTD-ND
Product Name RES ARRAY 75 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 75 ohms 75 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details