Vishay Intertechnology, Inc. RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA04S0436K20JTD

Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6.2K OHM 4 TRM 2RES SM - CRA04S0436K20JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 6.2K OHM 4 TRM 2RES SM
CRA04S0436K20JTD
RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA04S0436K20JTD
RES ARRAY 6.2Kohm 4 TRM 2RES SM

RES ARRAY 6.2Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0436K20JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0436K20JTD-ND
Resistor Networks, Arrays CRA04S0436K20JTD-ND
6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0436K20JTD CRA04S0436K20JTD-ND
Product Name RES ARRAY 6.2K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6200 ohms 6200 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details