68k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
RES ARRAY 68Kohm 4 TRM 2RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA4S468KTR-ND | CRA04S04368K0JTD |
| Product Name | Resistor Networks, Arrays | RES ARRAY 68K OHM 4 TRM 2RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0404 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 68000 ohms | 68000 ohms |