Vishay Intertechnology, Inc. RES ARRAY 62K OHM 4 TRM 2RES SMD CRA04S04362K0JTD

Description
RES ARRAY 62Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 62Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 62K OHM 4 TRM 2RES SMD - CRA04S04362K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 62K OHM 4 TRM 2RES SMD
CRA04S04362K0JTD
RES ARRAY 62K OHM 4 TRM 2RES SMD CRA04S04362K0JTD
RES ARRAY 62Kohm 4 TRM 2RES SMD

RES ARRAY 62Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04362K0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04362K0JTD-ND
Resistor Networks, Arrays CRA04S04362K0JTD-ND
62k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

62k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04362K0JTD CRA04S04362K0JTD-ND
Product Name RES ARRAY 62K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 62000 ohms 62000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers