Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S043620RJTD

Description
620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA04S043620RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043620RJTD-ND
Resistor Networks, Arrays CRA04S043620RJTD-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 620 OHM 4 TRM 2RES SMD - CRA04S043620RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 4 TRM 2RES SMD
CRA04S043620RJTD
RES ARRAY 620 OHM 4 TRM 2RES SMD CRA04S043620RJTD
RES ARRAY 620ohm 4 TRM 2RES SMD

RES ARRAY 620ohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA04S043620RJTD-ND CRA04S043620RJTD
Product Name Resistor Networks, Arrays RES ARRAY 620 OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 Surface Mount Technology (SMT / SMD)
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details