Vishay Intertechnology, Inc. RES ARRAY 5.1K OHM 4 TRM 2RES SM CRA04S0435K10JTD

Description
RES ARRAY 5.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 5.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.1K OHM 4 TRM 2RES SM - CRA04S0435K10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.1K OHM 4 TRM 2RES SM
CRA04S0435K10JTD
RES ARRAY 5.1K OHM 4 TRM 2RES SM CRA04S0435K10JTD
RES ARRAY 5.1Kohm 4 TRM 2RES SM

RES ARRAY 5.1Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0435K10JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0435K10JTD-ND
Resistor Networks, Arrays CRA04S0435K10JTD-ND
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

5.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0435K10JTD CRA04S0435K10JTD-ND
Product Name RES ARRAY 5.1K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 5100 ohms 5100 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details