Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S043560RJTD

Description
560 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
560 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA04S043560RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043560RJTD-ND
Resistor Networks, Arrays CRA04S043560RJTD-ND
560 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

560 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 560 OHM 4 TRM 2RES SMD - CRA04S043560RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 560 OHM 4 TRM 2RES SMD
CRA04S043560RJTD
RES ARRAY 560 OHM 4 TRM 2RES SMD CRA04S043560RJTD
RES ARRAY 560ohm 4 TRM 2RES SMD

RES ARRAY 560ohm 4 TRM 2RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA04S043560RJTD-ND CRA04S043560RJTD
Product Name Resistor Networks, Arrays RES ARRAY 560 OHM 4 TRM 2RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details