Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04S043470KJTD

Description
470k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet
Description
470k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4S4470KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S4470KTR-ND
Resistor Networks, Arrays CRA4S4470KTR-ND
470k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

470k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet
RES ARRAY 470K OHM 4 TRM 2RES SM - CRA04S043470KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 470K OHM 4 TRM 2RES SM
CRA04S043470KJTD
RES ARRAY 470K OHM 4 TRM 2RES SM CRA04S043470KJTD
RES ARRAY 470Kohm 4 TRM 2RES SM

RES ARRAY 470Kohm 4 TRM 2RES SM

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA4S4470KTR-ND CRA04S043470KJTD
Product Name Resistor Networks, Arrays RES ARRAY 470K OHM 4 TRM 2RES SM
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details