Vishay Intertechnology, Inc. RES ARRAY 43K OHM 4 TRM 2RES SMD CRA04S04343K0JTD

Description
RES ARRAY 43Kohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 43Kohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 43K OHM 4 TRM 2RES SMD - CRA04S04343K0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 43K OHM 4 TRM 2RES SMD
CRA04S04343K0JTD
RES ARRAY 43K OHM 4 TRM 2RES SMD CRA04S04343K0JTD
RES ARRAY 43Kohm 4 TRM 2RES SMD

RES ARRAY 43Kohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04343K0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04343K0JTD-ND
Resistor Networks, Arrays CRA04S04343K0JTD-ND
43k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

43k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04343K0JTD CRA04S04343K0JTD-ND
Product Name RES ARRAY 43K OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 43000 ohms 43000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers