Vishay Intertechnology, Inc. RES ARRAY 3.9K OHM 4 TRM 2RES SM CRA04S0433K90JTD

Description
RES ARRAY 3.9Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 3.9Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 3.9K OHM 4 TRM 2RES SM - CRA04S0433K90JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.9K OHM 4 TRM 2RES SM
CRA04S0433K90JTD
RES ARRAY 3.9K OHM 4 TRM 2RES SM CRA04S0433K90JTD
RES ARRAY 3.9Kohm 4 TRM 2RES SM

RES ARRAY 3.9Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0433K90JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0433K90JTD-ND
Resistor Networks, Arrays CRA04S0433K90JTD-ND
3.9k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

3.9k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0433K90JTD CRA04S0433K90JTD-ND
Product Name RES ARRAY 3.9K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3900 ohms 3900 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details