Vishay Intertechnology, Inc. RES ARRAY 360 OHM 4 TRM 2RES SMD CRA04S043360RJTD

Description
RES ARRAY 360ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 360ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 360 OHM 4 TRM 2RES SMD - CRA04S043360RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 360 OHM 4 TRM 2RES SMD
CRA04S043360RJTD
RES ARRAY 360 OHM 4 TRM 2RES SMD CRA04S043360RJTD
RES ARRAY 360ohm 4 TRM 2RES SMD

RES ARRAY 360ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043360RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043360RJTD-ND
Resistor Networks, Arrays CRA04S043360RJTD-ND
360 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

360 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043360RJTD CRA04S043360RJTD-ND
Product Name RES ARRAY 360 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 360 ohms 360 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details