Vishay Intertechnology, Inc. RES ARRAY 330 OHM 4 TRM 2RES SMD CRA04S043330RJTD

Description
RES ARRAY 330ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 330ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 330 OHM 4 TRM 2RES SMD - CRA04S043330RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 330 OHM 4 TRM 2RES SMD
CRA04S043330RJTD
RES ARRAY 330 OHM 4 TRM 2RES SMD CRA04S043330RJTD
RES ARRAY 330ohm 4 TRM 2RES SMD

RES ARRAY 330ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4S4330TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S4330TR-ND
Resistor Networks, Arrays CRA4S4330TR-ND
330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

330 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043330RJTD CRA4S4330TR-ND
Product Name RES ARRAY 330 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 330 ohms 330 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers