Vishay Intertechnology, Inc. RES ARRAY 300 OHM 4 TRM 2RES SMD CRA04S043300RJTD

Description
RES ARRAY 300ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 300ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 300 OHM 4 TRM 2RES SMD - CRA04S043300RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 300 OHM 4 TRM 2RES SMD
CRA04S043300RJTD
RES ARRAY 300 OHM 4 TRM 2RES SMD CRA04S043300RJTD
RES ARRAY 300ohm 4 TRM 2RES SMD

RES ARRAY 300ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043300RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043300RJTD-ND
Resistor Networks, Arrays CRA04S043300RJTD-ND
300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

300 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043300RJTD CRA04S043300RJTD-ND
Product Name RES ARRAY 300 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 300 ohms 300 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details