Vishay Intertechnology, Inc. RES ARRAY 300K OHM 4 TRM 2RES SM CRA04S043300KJTD

Description
RES ARRAY 300Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 300Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 300K OHM 4 TRM 2RES SM - CRA04S043300KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 300K OHM 4 TRM 2RES SM
CRA04S043300KJTD
RES ARRAY 300K OHM 4 TRM 2RES SM CRA04S043300KJTD
RES ARRAY 300Kohm 4 TRM 2RES SM

RES ARRAY 300Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S043300KJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043300KJTD-ND
Resistor Networks, Arrays CRA04S043300KJTD-ND
300k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

300k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043300KJTD CRA04S043300KJTD-ND
Product Name RES ARRAY 300K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 300000 ohms 300000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details