Vishay Intertechnology, Inc. RES ARRAY 2.4K OHM 4 TRM 2RES SM CRA04S0432K40JTD

Description
RES ARRAY 2.4Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 2.4Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.4K OHM 4 TRM 2RES SM - CRA04S0432K40JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.4K OHM 4 TRM 2RES SM
CRA04S0432K40JTD
RES ARRAY 2.4K OHM 4 TRM 2RES SM CRA04S0432K40JTD
RES ARRAY 2.4Kohm 4 TRM 2RES SM

RES ARRAY 2.4Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0432K40JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0432K40JTD-ND
Resistor Networks, Arrays CRA04S0432K40JTD-ND
2.4k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

2.4k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0432K40JTD CRA04S0432K40JTD-ND
Product Name RES ARRAY 2.4K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2400 ohms 2400 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details