Vishay Intertechnology, Inc. RES ARRAY 20 OHM 4 TRM 2RES SMD CRA04S04320R0JTD

Description
RES ARRAY 20ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 20ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 20 OHM 4 TRM 2RES SMD - CRA04S04320R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 20 OHM 4 TRM 2RES SMD
CRA04S04320R0JTD
RES ARRAY 20 OHM 4 TRM 2RES SMD CRA04S04320R0JTD
RES ARRAY 20ohm 4 TRM 2RES SMD

RES ARRAY 20ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04320R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04320R0JTD-ND
Resistor Networks, Arrays CRA04S04320R0JTD-ND
20 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

20 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04320R0JTD CRA04S04320R0JTD-ND
Product Name RES ARRAY 20 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 20 ohms 20 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details