Vishay Intertechnology, Inc. RES ARRAY 1.5K OHM 4 TRM 2RES SM CRA04S0431K50JTD

Description
RES ARRAY 1.5Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 1.5Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.5K OHM 4 TRM 2RES SM - CRA04S0431K50JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.5K OHM 4 TRM 2RES SM
CRA04S0431K50JTD
RES ARRAY 1.5K OHM 4 TRM 2RES SM CRA04S0431K50JTD
RES ARRAY 1.5Kohm 4 TRM 2RES SM

RES ARRAY 1.5Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA4S41.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4S41.5KTR-ND
Resistor Networks, Arrays CRA4S41.5KTR-ND
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

1.5k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0431K50JTD CRA4S41.5KTR-ND
Product Name RES ARRAY 1.5K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1500 ohms 1500 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers