Vishay Intertechnology, Inc. RES ARRAY 1.3K OHM 4 TRM 2RES SM CRA04S0431K30JTD

Description
RES ARRAY 1.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 1.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.3K OHM 4 TRM 2RES SM - CRA04S0431K30JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.3K OHM 4 TRM 2RES SM
CRA04S0431K30JTD
RES ARRAY 1.3K OHM 4 TRM 2RES SM CRA04S0431K30JTD
RES ARRAY 1.3Kohm 4 TRM 2RES SM

RES ARRAY 1.3Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0431K30JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0431K30JTD-ND
Resistor Networks, Arrays CRA04S0431K30JTD-ND
1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

1.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0431K30JTD CRA04S0431K30JTD-ND
Product Name RES ARRAY 1.3K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1300 ohms 1300 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers