Vishay Intertechnology, Inc. RES ARRAY 1.1K OHM 4 TRM 2RES SM CRA04S0431K10JTD

Description
RES ARRAY 1.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 1.1Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.1K OHM 4 TRM 2RES SM - CRA04S0431K10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.1K OHM 4 TRM 2RES SM
CRA04S0431K10JTD
RES ARRAY 1.1K OHM 4 TRM 2RES SM CRA04S0431K10JTD
RES ARRAY 1.1Kohm 4 TRM 2RES SM

RES ARRAY 1.1Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S0431K10JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S0431K10JTD-ND
Resistor Networks, Arrays CRA04S0431K10JTD-ND
1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

1.1k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S0431K10JTD CRA04S0431K10JTD-ND
Product Name RES ARRAY 1.1K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1100 ohms 1100 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers