Vishay Intertechnology, Inc. RES ARRAY 180K OHM 4 TRM 2RES SM CRA04S043180KJTD

Description
RES ARRAY 180Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 180Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 180K OHM 4 TRM 2RES SM - CRA04S043180KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 180K OHM 4 TRM 2RES SM
CRA04S043180KJTD
RES ARRAY 180K OHM 4 TRM 2RES SM CRA04S043180KJTD
RES ARRAY 180Kohm 4 TRM 2RES SM

RES ARRAY 180Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA04S043180KJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043180KJTD-ND
Resistor Networks, Arrays CRA04S043180KJTD-ND
180k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

180k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043180KJTD CRA04S043180KJTD-ND
Product Name RES ARRAY 180K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 180000 ohms 180000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - MCNY41J103F-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details