Vishay Intertechnology, Inc. RES ARRAY 160 OHM 4 TRM 2RES SMD CRA04S043160RJTD

Description
RES ARRAY 160ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 160ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 160 OHM 4 TRM 2RES SMD - CRA04S043160RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 160 OHM 4 TRM 2RES SMD
CRA04S043160RJTD
RES ARRAY 160 OHM 4 TRM 2RES SMD CRA04S043160RJTD
RES ARRAY 160ohm 4 TRM 2RES SMD

RES ARRAY 160ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S043160RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S043160RJTD-ND
Resistor Networks, Arrays CRA04S043160RJTD-ND
160 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

160 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S043160RJTD CRA04S043160RJTD-ND
Product Name RES ARRAY 160 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 160 ohms 160 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers