Vishay Intertechnology, Inc. RES ARRAY 12 OHM 4 TRM 2RES SMD CRA04S04312R0JTD

Description
RES ARRAY 12ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 12ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 12 OHM 4 TRM 2RES SMD - CRA04S04312R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 12 OHM 4 TRM 2RES SMD
CRA04S04312R0JTD
RES ARRAY 12 OHM 4 TRM 2RES SMD CRA04S04312R0JTD
RES ARRAY 12ohm 4 TRM 2RES SMD

RES ARRAY 12ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04S04312R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04S04312R0JTD-ND
Resistor Networks, Arrays CRA04S04312R0JTD-ND
12 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

12 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0404 (1010 Metric), Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04S04312R0JTD CRA04S04312R0JTD-ND
Product Name RES ARRAY 12 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0404
Resistance Range 12 ohms 12 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details