Vishay Intertechnology, Inc. RES ARRAY 5.1K OHM 8TRM 4RES SMD CRA04P0835K10JTD

Description
RES ARRAY 5.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 5.1Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.1K OHM 8TRM 4RES SMD - CRA04P0835K10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.1K OHM 8TRM 4RES SMD
CRA04P0835K10JTD
RES ARRAY 5.1K OHM 8TRM 4RES SMD CRA04P0835K10JTD
RES ARRAY 5.1Kohm 8TRM 4RES SMD

RES ARRAY 5.1Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P0835K10JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P0835K10JTD-ND
Resistor Networks, Arrays CRA04P0835K10JTD-ND
5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

5.1k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P0835K10JTD CRA04P0835K10JTD-ND
Product Name RES ARRAY 5.1K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 5100 ohms 5100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers