Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04P083510RJTD

Description
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4P8510TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P8510TR-ND
Resistor Networks, Arrays CRA4P8510TR-ND
510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

510 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 510 OHM 8TRM 4RES SMD - CRA04P083510RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 510 OHM 8TRM 4RES SMD
CRA04P083510RJTD
RES ARRAY 510 OHM 8TRM 4RES SMD CRA04P083510RJTD
RES ARRAY 510ohm 8TRM 4RES SMD

RES ARRAY 510ohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA4P8510TR-ND CRA04P083510RJTD
Product Name Resistor Networks, Arrays RES ARRAY 510 OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073879P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 2.7 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details