Vishay Intertechnology, Inc. RES ARRAY 510K OHM 8TRM 4RES SMD CRA04P083510KJTD

Description
RES ARRAY 510Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 510Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 510K OHM 8TRM 4RES SMD - CRA04P083510KJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 510K OHM 8TRM 4RES SMD
CRA04P083510KJTD
RES ARRAY 510K OHM 8TRM 4RES SMD CRA04P083510KJTD
RES ARRAY 510Kohm 8TRM 4RES SMD

RES ARRAY 510Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P083510KJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P083510KJTD-ND
Resistor Networks, Arrays CRA04P083510KJTD-ND
510k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

510k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P083510KJTD CRA04P083510KJTD-ND
Product Name RES ARRAY 510K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 510000 ohms 510000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details