Vishay Intertechnology, Inc. RES ARRAY 4.3K OHM 8TRM 4RES SMD CRA04P0834K30JTD

Description
RES ARRAY 4.3Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 4.3Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4.3K OHM 8TRM 4RES SMD - CRA04P0834K30JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 4.3K OHM 8TRM 4RES SMD
CRA04P0834K30JTD
RES ARRAY 4.3K OHM 8TRM 4RES SMD CRA04P0834K30JTD
RES ARRAY 4.3Kohm 8TRM 4RES SMD

RES ARRAY 4.3Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P0834K30JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P0834K30JTD-ND
Resistor Networks, Arrays CRA04P0834K30JTD-ND
4.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

4.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P0834K30JTD CRA04P0834K30JTD-ND
Product Name RES ARRAY 4.3K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 4300 ohms 4300 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details