Vishay Intertechnology, Inc. RES ARRAY 43 OHM 8TRM 4RES SMD CRA04P08343R0JTD

Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 43ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 43 OHM 8TRM 4RES SMD - CRA04P08343R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 43 OHM 8TRM 4RES SMD
CRA04P08343R0JTD
RES ARRAY 43 OHM 8TRM 4RES SMD CRA04P08343R0JTD
RES ARRAY 43ohm 8TRM 4RES SMD

RES ARRAY 43ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08343R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08343R0JTD-ND
Resistor Networks, Arrays CRA04P08343R0JTD-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08343R0JTD CRA04P08343R0JTD-ND
Product Name RES ARRAY 43 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 43 ohms 43 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers