Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA04P0833K30JTD

Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA4P83.3KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P83.3KTR-ND
Resistor Networks, Arrays CRA4P83.3KTR-ND
3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

3.3k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
RES ARRAY 3.3K OHM 8TRM 4RES SMD - CRA04P0833K30JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 3.3K OHM 8TRM 4RES SMD
CRA04P0833K30JTD
RES ARRAY 3.3K OHM 8TRM 4RES SMD CRA04P0833K30JTD
RES ARRAY 3.3Kohm 8TRM 4RES SMD

RES ARRAY 3.3Kohm 8TRM 4RES SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA4P83.3KTR-ND CRA04P0833K30JTD
Product Name Resistor Networks, Arrays RES ARRAY 3.3K OHM 8TRM 4RES SMD
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details