Vishay Intertechnology, Inc. RES ARRAY 36 OHM 8TRM 4RES SMD CRA04P08336R0JTD

Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 36ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 36 OHM 8TRM 4RES SMD - CRA04P08336R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 36 OHM 8TRM 4RES SMD
CRA04P08336R0JTD
RES ARRAY 36 OHM 8TRM 4RES SMD CRA04P08336R0JTD
RES ARRAY 36ohm 8TRM 4RES SMD

RES ARRAY 36ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08336R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08336R0JTD-ND
Resistor Networks, Arrays CRA04P08336R0JTD-ND
36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08336R0JTD CRA04P08336R0JTD-ND
Product Name RES ARRAY 36 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 36 ohms 36 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details