Vishay Intertechnology, Inc. RES ARRAY 2.2K OHM 8TRM 4RES SMD CRA04P0832K20JTD

Description
RES ARRAY 2.2Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 2.2Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.2K OHM 8TRM 4RES SMD - CRA04P0832K20JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.2K OHM 8TRM 4RES SMD
CRA04P0832K20JTD
RES ARRAY 2.2K OHM 8TRM 4RES SMD CRA04P0832K20JTD
RES ARRAY 2.2Kohm 8TRM 4RES SMD

RES ARRAY 2.2Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA4P82.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA4P82.2KTR-ND
Resistor Networks, Arrays CRA4P82.2KTR-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P0832K20JTD CRA4P82.2KTR-ND
Product Name RES ARRAY 2.2K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 2200 ohms 2200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers