Vishay Intertechnology, Inc. RES ARRAY 24 OHM 8TRM 4RES SMD CRA04P08324R0JTD

Description
RES ARRAY 24ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 24ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 24 OHM 8TRM 4RES SMD - CRA04P08324R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 24 OHM 8TRM 4RES SMD
CRA04P08324R0JTD
RES ARRAY 24 OHM 8TRM 4RES SMD CRA04P08324R0JTD
RES ARRAY 24ohm 8TRM 4RES SMD

RES ARRAY 24ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08324R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08324R0JTD-ND
Resistor Networks, Arrays CRA04P08324R0JTD-ND
24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

24 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08324R0JTD CRA04P08324R0JTD-ND
Product Name RES ARRAY 24 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 24 ohms 24 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers