RES ARRAY 4 RES 22 OHM 0804 Product overview: CRA04P08322R0JTD from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA04P08322R0JTD can be used for catalog matching and distributor lookup.
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
Win Source Part Number: 1120504-CRA04P08322R
Category: Resistors>Resistor Networks, Arrays
Series: CRA04
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA4P822DKR,CRA4P822
Product Status: Obsolete
RES ARRAY 22ohm 8TRM 4RES SMD
RES ARRAY 4 RES 22 OHM 0804
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-CRA04P08322R0JTD | CRA4P822TR-ND | 1120504-CRA04P08322R0JTD | CRA04P08322R0JTD | CRA04P08322R0JTD |
| Product Name | 22 OHM Resistor | Resistor Networks, Arrays | Resistors - Resistor Networks, Arrays | RES ARRAY 22 OHM 8TRM 4RES SMD | Resistor Networks, Arrays |
| Mounting / Packaging | 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Standards and Certifications | RoHS | ||||
| Configuration | Chip Array | Chip Array | Chip Array | Chip Array | |
| Category / Application | General Use |