Vishay Intertechnology, Inc. RES ARRAY 200 OHM 8TRM 4RES SMD CRA04P083200RJTD

Description
RES ARRAY 200ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 200ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 200 OHM 8TRM 4RES SMD - CRA04P083200RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 200 OHM 8TRM 4RES SMD
CRA04P083200RJTD
RES ARRAY 200 OHM 8TRM 4RES SMD CRA04P083200RJTD
RES ARRAY 200ohm 8TRM 4RES SMD

RES ARRAY 200ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P083200RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P083200RJTD-ND
Resistor Networks, Arrays CRA04P083200RJTD-ND
200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

200 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P083200RJTD CRA04P083200RJTD-ND
Product Name RES ARRAY 200 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 200 ohms 200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details