Vishay Intertechnology, Inc. RES ARRAY 1.6K OHM 8TRM 4RES SMD CRA04P0831K60JTD

Description
RES ARRAY 1.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.6Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.6K OHM 8TRM 4RES SMD - CRA04P0831K60JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.6K OHM 8TRM 4RES SMD
CRA04P0831K60JTD
RES ARRAY 1.6K OHM 8TRM 4RES SMD CRA04P0831K60JTD
RES ARRAY 1.6Kohm 8TRM 4RES SMD

RES ARRAY 1.6Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P0831K60JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P0831K60JTD-ND
Resistor Networks, Arrays CRA04P0831K60JTD-ND
1.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

1.6k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P0831K60JTD CRA04P0831K60JTD-ND
Product Name RES ARRAY 1.6K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 1600 ohms 1600 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details