1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals
RES ARRAY 1.5Kohm 8TRM 4RES SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA4P81.5KTR-ND | CRA04P0831K50JTD |
| Product Name | Resistor Networks, Arrays | RES ARRAY 1.5K OHM 8TRM 4RES SMD |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1500 ohms | 1500 ohms |