Vishay Intertechnology, Inc. RES ARRAY 12 OHM 8TRM 4RES SMD CRA04P08312R0JTD

Description
RES ARRAY 12ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 12ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 12 OHM 8TRM 4RES SMD - CRA04P08312R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 12 OHM 8TRM 4RES SMD
CRA04P08312R0JTD
RES ARRAY 12 OHM 8TRM 4RES SMD CRA04P08312R0JTD
RES ARRAY 12ohm 8TRM 4RES SMD

RES ARRAY 12ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P08312R0JTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P08312R0JTD-ND
Resistor Networks, Arrays CRA04P08312R0JTD-ND
12 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

12 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P08312R0JTD CRA04P08312R0JTD-ND
Product Name RES ARRAY 12 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 12 ohms 12 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details