Vishay Intertechnology, Inc. RES ARRAY 120 OHM 8TRM 4RES SMD CRA04P083120RJTD

Description
RES ARRAY 120ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 120ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 120 OHM 8TRM 4RES SMD - CRA04P083120RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 120 OHM 8TRM 4RES SMD
CRA04P083120RJTD
RES ARRAY 120 OHM 8TRM 4RES SMD CRA04P083120RJTD
RES ARRAY 120ohm 8TRM 4RES SMD

RES ARRAY 120ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P083120RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P083120RJTD-ND
Resistor Networks, Arrays CRA04P083120RJTD-ND
120 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

120 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P083120RJTD CRA04P083120RJTD-ND
Product Name RES ARRAY 120 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 120 ohms 120 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers