Vishay Intertechnology, Inc. RES ARRAY 110 OHM 8TRM 4RES SMD CRA04P083110RJTD

Description
RES ARRAY 110ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 110ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 110 OHM 8TRM 4RES SMD - CRA04P083110RJTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 110 OHM 8TRM 4RES SMD
CRA04P083110RJTD
RES ARRAY 110 OHM 8TRM 4RES SMD CRA04P083110RJTD
RES ARRAY 110ohm 8TRM 4RES SMD

RES ARRAY 110ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA04P083110RJTD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA04P083110RJTD-ND
Resistor Networks, Arrays CRA04P083110RJTD-ND
110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

110 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA04P083110RJTD CRA04P083110RJTD-ND
Product Name RES ARRAY 110 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals
Resistance Range 110 ohms 110 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details