The CR6612 frequency transducer from Win Source Electronics is designed to provide a DC output proportional to input frequency values, specifically within the range of 0 to 5000 Hz. It features a 0-5 VDC output and is suitable for applications involving sine wave, square wave, and zero crossover sensing. The device is powered by 24 VDC and can be mounted on a DIN rail or panel, making it versatile for various installation environments. Key specifications include a basic accuracy of 0.5%, a thermal drift of 500 PPM/°C, and an operating temperature range of 0°C to +60°C. The transducer has a response time of 250 ms and is constructed to meet several regulatory standards, including UL 61010B-1 and IEC 61010-1. It also features a red LED for active indication and is designed for high precision in variable frequency systems. The CR6612 is suitable for applications requiring reliable frequency measurement and monitoring.
Win Source Part Number: 1384627-CR6612-100
Category: Specialized Sensors
Mfr: CR Magnetics Inc.
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | CR6612-100-ND | 1384627-CR6612-100 |
| Product Name | Specialized Sensors | Specialized Sensors |