The CR6210 is an AC Power Transducer designed for both active and reactive power sensing. It is suitable for DIN rail or panel mounting and operates effectively in systems with sinusoidal voltage and current waveforms. The device provides outputs of 0-5 VDC or 4-20 mADC, making it versatile for various energy management applications, including motor efficiency and multi-point power sensing. Key specifications include a basic accuracy of 0.5%, a thermal drift of 500 PPM/°C, and an operating temperature range of 0°C to +60°C. It supports a frequency range of 50 Hz to 400 Hz and has an insulation voltage rating of 2500 VDC. The CR6210 is recognized to meet UL 61010B-1 standards and is constructed to comply with CAN/CSA-C22.2, No. 61010-1-2004, as well as IEC 61010-1 and BS EN 61010-1 requirements. The device is designed for a maximum supply current of 45 mA and has a mean time between failures (MTBF) exceeding 100,000 hours, indicating reliability for long-term use.
Win Source Part Number: 1384596-CR6210-500-5
Category: Specialized Sensors
Mfr: CR Magnetics Inc.
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1384596-CR6210-500-5 | CR6210-500-5-ND |
| Product Name | Specialized Sensors | Specialized Sensors |