CR Magnetics, Inc. Current Sense Transformers CR5ASFT-801

Description
Win Source Part Number: 1384566-CR5ASFT-801 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1384566-CR5ASFT-801 Category: Current Sense Transformers Mfr: CR Magnetics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 1384566-CR5ASFT-801 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers
1384566-CR5ASFT-801
Current Sense Transformers 1384566-CR5ASFT-801
Win Source Part Number: 1384566-CR5ASFT-801 Category: Current Sense Transformers Mfr: CR Magnetics Inc.

Win Source Part Number: 1384566-CR5ASFT-801
Category: Current Sense Transformers
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1384566-CR5ASFT-801
Product Name Current Sense Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-125L CST1-125LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672326-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details