Win Source Part Number: 1384359-CR5210S-100
Category: Current Sensors
Mfr: CR Magnetics Inc.
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Unidirectional Module
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 1384359-CR5210S-100 | CR5210S-100-ND |
| Product Name | Current Sensors | Current Sensors |
| Loop Type | Closed Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module | |
| Electrical Output | Voltage | |
| Operating Temperature | 32 to 122 F (0 to 50 C) |