The CR4880 series is a three-element, four-wire average RMS AC voltage transducer designed to provide a 4-20 mA DC output proportional to AC voltage input, with an input range up to 600 VAC. It is mounted on 35 mm DIN rail or panel, powered by 24 Vdc ±10%, and features input-output isolation. The device operates from 0°C to +60°C, has a response time of 250 ms, and meets UL 61010-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. It measures 88.7 mm in length, 62.1 mm in height, and 36.6 mm in depth, and weighs 0.5 lbs.
Win Source Part Number: 1384347-CR4880-50
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384347-CR4880-50 |
| Product Name | Monitor - Current/Voltage - Relay Output |