The CR4880-250 is a three-element, four-wire, average RMS AC voltage transducer with a 4-20 mA DC output, designed to provide a DC signal proportional to AC voltage input for applications such as motor and heating element monitoring. It mounts on 35 mm DIN rail or panel, operates from 24 Vdc ±10%, and accepts an input range of 0-250 VAC. The device provides input-to-output isolation up to 2500 Vdc, has a basic accuracy of 0.5%, and operates within a temperature range of 0°C to +60°C. It meets UL 61010-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. The unit measures 88.7 mm in length, 36.6 mm in width, and 28.3 mm in height, and weighs 0.5 lbs.
Win Source Part Number: 1384346-CR4880-250
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384346-CR4880-250 |
| Product Name | Monitor - Current/Voltage - Relay Output |