The CR4880-150 is a three-element, four-wire average RMS AC voltage transducer designed to provide a 4-20 mA DC output proportional to AC voltage inputs ranging from 0 to 150 VAC. It is mounted on 35 mm DIN rail or panel, operates from a 24 Vdc supply, and features input-to-output isolation. The device has a basic accuracy of 0.5%, a response time of 250 ms, and operates within a temperature range of 0°C to +60°C. It meets UL 61010B-1, CAN/CSA-C22.2 No. 61010-1-2004, IEC 61010-1, and BS EN 61010-1 standards. Dimensions are 88.7 mm wide, 76.8 mm high, and 36.6 mm deep, with a weight of 0.5 lbs.
Win Source Part Number: 1384345-CR4880-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.
| Win Source Electronics | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 1384345-CR4880-150 |
| Product Name | Monitor - Current/Voltage - Relay Output |