CR Magnetics, Inc. Monitor - Current/Voltage - Relay Output CR4870-150

Description
Win Source Part Number: 1384341-CR4870-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.
Request a Quote
Description
Win Source Part Number: 1384341-CR4870-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CR4870-150 is a three-element, four-wire average RMS voltage transducer designed for monitoring AC voltage inputs ranging from 1.0 to 600 VAC. It provides a DC output proportional to the AC voltage, specifically a 0-5 VDC output. This device is suitable for applications such as motor fault monitoring, heating element monitoring, and remote voltage sensing. The transducer operates on a supply voltage of 24 VDC and features outputs that are isolated from inputs. It has a basic accuracy of 0.5% and a response time of 250 ms. The operating temperature range is from 0°C to +60°C, and it is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1. The CR4870-150 is designed for DIN rail or panel mounting and has a compact form factor, weighing approximately 0.5 lbs. It is also tested for vibration and has a pollution degree rating of 2, making it suitable for various industrial environments.

Datasheet Summary
Powered by GS/AI

The CR4870-150 is a three-element, four-wire average RMS voltage transducer designed for monitoring AC voltage inputs ranging from 1.0 to 600 VAC. It provides a DC output proportional to the AC voltage, specifically a 0-5 VDC output. This device is suitable for applications such as motor fault monitoring, heating element monitoring, and remote voltage sensing. The transducer operates on a supply voltage of 24 VDC and features outputs that are isolated from inputs. It has a basic accuracy of 0.5% and a response time of 250 ms. The operating temperature range is from 0°C to +60°C, and it is constructed to meet various regulatory standards, including UL 61010B-1 and IEC 61010-1. The CR4870-150 is designed for DIN rail or panel mounting and has a compact form factor, weighing approximately 0.5 lbs. It is also tested for vibration and has a pollution degree rating of 2, making it suitable for various industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Current/Voltage - Relay Output - 1384341-CR4870-150 - Win Source Electronics
Laguna Hills, CA, United States
Monitor - Current/Voltage - Relay Output
1384341-CR4870-150
Monitor - Current/Voltage - Relay Output 1384341-CR4870-150
Win Source Part Number: 1384341-CR4870-150 Category: Monitor - Current/Voltage - Relay Output Mfr: CR Magnetics Inc.

Win Source Part Number: 1384341-CR4870-150
Category: Monitor - Current/Voltage - Relay Output
Mfr: CR Magnetics Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Relays and Monitoring Relays
Product Number 1384341-CR4870-150
Product Name Monitor - Current/Voltage - Relay Output
Unlock Full Specs
to access all available technical data